MACOM Attenuators MAADSS0019TR

Description
ATTENUATOR,EDPHEMT,4 BT 1DB,3MMPQ
Request a Quote Datasheet
Description
ATTENUATOR,EDPHEMT,4 BT 1DB,3MMPQ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAADSS0019TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,EDPHEMT,4 BT 1DB,3MMPQ

ATTENUATOR,EDPHEMT,4BT 1DB,3MMPQ

Buy Now Datasheet
Attenuator - 852-MAADSS0019TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ATTENUATOR,EDPHEMT,4 BT 1DB,3MMPQ Product overview: MAADSS0019TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0019TR can be used for catalog matching and distributor lookup.

ATTENUATOR,EDPHEMT,4BT 1DB,3MMPQ Product overview: MAADSS0019TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0019TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAADSS0019TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAADSS0019TR
Attenuators MAADSS0019TR
RF Attenuators 1dB ~ 15dB 2 GHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

RF Attenuators 1dB ~ 15dB 2 GHz ~ 6 GHz 50 Ohms 16-VFQFN Exposed Pad

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAADSS0019TR-ND 852-MAADSS0019TR MAADSS0019TR
Product Name Attenuators Attenuator Attenuators
Attenuation 1 to 15 dB 1 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2823260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors SMA; SMA
View Details
Manually Variable Attenuators - NCA75 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 15 dB
View Details