SV Microwave, Inc. Attenuators M3933/30-08N

Description
RF Attenuators 3.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-08N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-08N-ND
Attenuators M3933/30-08N-ND
RF Attenuators 3.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-08N
Attenuators M3933/30-08N
RF Attenuators 3.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-08N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-08N
RF and Wireless - Attenuators M3933/30-08N
RF ATTENUATOR 3.5DB 50OHM SMA

RF ATTENUATOR 3.5DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-08N-ND M3933/30-08N M3933/30-08N
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 3.5 dB 3.5 dB 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D13820-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA2113TR13TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 16-LFQFN Exposed Pad
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details