MACOM Attenuator - Variable Voltage MAAT-010521-L2TR05

Description
The MAAT-010521-L2 is a voltage variableattenuator with analog control and >30 dB ofattenuation. Excellent linearity is maintained overthe full attenuation range. The attenuation level isset by two control voltages of 0 to -2 V. This deviceis assembled in a lead free 3 mm 16 lead PQFNplastic package. Applications include transceivers for cellularinfrastructu re.
Request a Quote Datasheet
Description
The MAAT-010521-L2 is a voltage variableattenuator with analog control and >30 dB ofattenuation. Excellent linearity is maintained overthe full attenuation range. The attenuation level isset by two control voltages of 0 to -2 V. This deviceis assembled in a lead free 3 mm 16 lead PQFNplastic package. Applications include transceivers for cellularinfrastructu re.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Variable Voltage - MAAT-010521-L2TR05 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Variable Voltage
MAAT-010521-L2TR05
Attenuator - Variable Voltage MAAT-010521-L2TR05
The MAAT-010521-L2 is a voltage variableattenuator with analog control and >30 dB ofattenuation. Excellent linearity is maintained overthe full attenuation range. The attenuation level isset by two control voltages of 0 to -2 V. This deviceis assembled in a lead free 3 mm 16 lead PQFNplastic package. Applications include transceivers for cellularinfrastructu re.

The MAAT-010521-L2 is a voltage variableattenuator with analog control and >30 dB ofattenuation. Excellent linearity is maintained overthe full attenuation range. The attenuation level isset by two control voltages of 0 to -2 V. This deviceis assembled in a lead free 3 mm 16 lead PQFNplastic package.

Applications include transceivers for cellularinfrastructure.

Supplier's Site Datasheet
Attenuators - 1465-MAAT-010521-L2TR05TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,5.8-12 GHZ,3MM-QFN, 0

ATTENUATOR,5.8-12 GHZ,3MM-QFN, 0

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators
Product Number MAAT-010521-L2TR05 1465-MAAT-010521-L2TR05TR-ND
Product Name Attenuator - Variable Voltage Attenuators
Attenuator Type Variable
Frequency 5.8 to 12 GHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details