MACOM Attenuator - Digitally Controlled MAATCC0008

Description
MACOM's MAATCC0008 is a GaAs FET 4-bit digital attenuator with a 1.0 dB minimum step size and a 15 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0008 is ideally suite for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.
Request a Quote Datasheet
Description
MACOM's MAATCC0008 is a GaAs FET 4-bit digital attenuator with a 1.0 dB minimum step size and a 15 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0008 is ideally suite for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAATCC0008 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0008
Attenuator - Digitally Controlled MAATCC0008
MACOM's MAATCC0008 is a GaAs FET 4-bit digital attenuator with a 1.0 dB minimum step size and a 15 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0008 is ideally suite for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

MACOM's MAATCC0008 is a GaAs FET 4-bit digital attenuator with a 1.0 dB minimum step size and a 15 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0008 is ideally suite for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

Supplier's Site Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAATCC0008
50OHM Attenuator 852-MAATCC0008
RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: MAATCC0008 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0008 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 15DB 50OHM 16SOIC Product overview: MAATCC0008 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAATCC0008
925100-MAATCC0008
Attenuators - MAATCC0008 925100-MAATCC0008
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925100-MAATCC0008 Features: RF Attenuators 15dB - 16-SOIC (0.154", 3.90mm Width) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8542.39.0001

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925100-MAATCC0008
Features: RF Attenuators 15dB - 16-SOIC (0.154", 3.90mm Width)
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Attenuators - 1465-1691-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1691-ND
Attenuators 1465-1691-ND
"RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 15dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - MAATCC0008 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0008
Attenuators MAATCC0008
RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 15dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAATCC0008 852-MAATCC0008 925100-MAATCC0008 1465-1691-ND MAATCC0008
Product Name Attenuator - Digitally Controlled 50OHM Attenuator Attenuators - MAATCC0008 Attenuators Attenuators
Number of Bits 4
Frequency 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz
Insertion Loss 1.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-RCAT-20+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details