MACOM Attenuators MAAD-007080-000100

Description
RF Attenuators 1dB ~ 50dB 0Hz ~ 2.4GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet
Description
RF Attenuators 1dB ~ 50dB 0Hz ~ 2.4GHz 50 Ohms 32-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-007080-000100-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 50dB 0Hz ~ 2.4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 50dB 0Hz ~ 2.4GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet
Attenuator - Digitally Controlled - MAAD-007080-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007080-000100
Attenuator - Digitally Controlled MAAD-007080-000100
The MAAD-007080 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 1 dB providing a 50 dB total attenuation range. This device is in a PQFN plastic surface mount package. MAAD-007080 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

The MAAD-007080 is a GaAs FET 6-bit digital attenuator with integral TTL driver. Step size is 1 dB providing a 50 dB total attenuation range. This device is in a PQFN plastic surface mount package. MAAD-007080 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
DIGITAL ATTENUATOR,50 DB,6-BIT,T Product overview: MAAD-007080-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007080-0001 00 can be used for catalog matching and distributor lookup.

DIGITAL ATTENUATOR,50 DB,6-BIT,T Product overview: MAAD-007080-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007080-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAD-007080-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB ~ 50dB 0 Hz ~ 2.4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 50dB 0 Hz ~ 2.4 GHz 50 Ohms 32-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAD-007080-000100-ND MAAD-007080-000100 852-MAAD-007080-000100 MAAD-007080-000100
Product Name Attenuators Attenuator - Digitally Controlled Attenuator Attenuators
Attenuation 1 to 50 dB 1 to 50 dB
Package Type 32-PowerVFQFN PQFN Tube 32-PowerVFQFN
Number of Bits 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7122930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors Bnc
View Details
Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details