MACOM 50OHM Attenuator MAAVSS0007TR-3000

Description
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAVSS0007TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAVSS0007TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR-300 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0007TR-3000
50OHM Attenuator 852-MAAVSS0007TR-3000
RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAVSS0007TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 40DB 50OHM 8SOIC Product overview: MAAVSS0007TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAAVSS0007TR-3000
719309-MAAVSS0007TR-3000
Attenuators - MAAVSS0007TR-3000 719309-MAAVSS0007TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 719309-MAAVSS0007TR- 3000 Package: 8-SOIC (0.154", 3.90mm Width) Impedance: 50 Ohm Frequency Range: 500MHz ~ 3GHz Part Status: Obsolete(EOL) Attenuation Value: 40dB Family Name: MAAVSS0007TR-3000 Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 719309-MAAVSS0007TR-3000
Package: 8-SOIC (0.154", 3.90mm Width)
Impedance: 50 Ohm
Frequency Range: 500MHz ~ 3GHz
Part Status: Obsolete(EOL)
Attenuation Value: 40dB
Family Name: MAAVSS0007TR-3000
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Attenuators - 1465-1301-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1301-2-ND
Attenuators 1465-1301-2-ND
"RF Attenuators 40dB 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 40dB 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - MAAVSS0007TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 40dB 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 40dB 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAVSS0007TR-3000 719309-MAAVSS0007TR-3000 1465-1301-2-ND MAAVSS0007TR-3000
Product Name 50OHM Attenuator Attenuators - MAAVSS0007TR-3000 Attenuators Attenuators
Frequency 0.5000 to 3 GHz 0.5000 to 3 GHz 0.5000 to 3 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 2823263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details