SV Microwave, Inc. Attenuators M3933/25-38S

Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-38S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-38S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-38S
Attenuators M3933/25-38S
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-38S-ND M3933/25-38S
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-QAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details