SV Microwave, Inc. Attenuators M3933/30-29S

Description
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-29S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-29S-ND
Attenuators M3933/30-29S-ND
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-29S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-29S
Attenuators M3933/30-29S
RF Attenuators 16dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-29S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-29S
RF and Wireless - Attenuators M3933/30-29S
RF ATTENUATOR 16DB 50OHM SMA

RF ATTENUATOR 16DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-29S-ND M3933/30-29S M3933/30-29S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-CMD285C3DKR-ND - DigiKey
Specs
Attenuation 33 dB
Package Type 12-WFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details