Pasternack Attenuators PE7008-1

Description
0 to 65 dB Push Button Step Atte
Request a Quote Datasheet
Description
0 to 65 dB Push Button Step Atte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7008-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7008-1-ND
Attenuators 6099-PE7008-1-ND
0 to 65 dB Push Button Step Atte

0 to 65 dB Push Button Step Atte

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7008-1-ND
Product Name Attenuators
Attenuation 0.0 to 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2030006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details