Pasternack Attenuators PE7034-2

Description
0 to 100 dB Rotary Step Attenuat
Request a Quote Datasheet
Description
0 to 100 dB Rotary Step Attenuat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7034-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7034-2-ND
Attenuators 6099-PE7034-2-ND
0 to 100 dB Rotary Step Attenuat

0 to 100 dB Rotary Step Attenuat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7034-2-ND
Product Name Attenuators
Attenuation 0.0 to 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-TGL4203-SMTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details