SV Microwave, Inc. Attenuators M3933/30-23S

Description
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-23S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-23S-ND
Attenuators M3933/30-23S-ND
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-23S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-23S
RF and Wireless - Attenuators M3933/30-23S
RF ATTENUATOR 11DB 50OHM SMA

RF ATTENUATOR 11DB 50OHM SMA

Supplier's Site
Attenuators - M3933/30-23S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-23S
Attenuators M3933/30-23S
RF Attenuators 11dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-23S-ND M3933/30-23S M3933/30-23S
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 11 dB 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D08511-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-QPC1008-ND - DigiKey
Specs
Attenuation 32 dB
Package Type 24-VFQFN Exposed Pad
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 500W 6GHz N - UIYCA500AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details