MACOM Attenuators MAADSS0009TR-3000

Description
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1253-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1253-2-ND
Attenuators 1465-1253-2-ND
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1253-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1253-1-ND
Attenuators 1465-1253-1-ND
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuators - 1465-1253-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1253-6-ND
Attenuators 1465-1253-6-ND
"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAADSS0009TR-3000
50OHM Attenuator 852-MAADSS0009TR-3000
RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAADSS0009TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0009TR-300 0 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAADSS0009TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAADSS0009TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAADSS0009TR-3000 - 1211507-MAADSS0009TR-3000 - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - MAADSS0009TR-3000
1211507-MAADSS0009TR-3000
Attenuators - MAADSS0009TR-3000 1211507-MAADSS0009TR-3000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211507-MAADSS0009TR -3000 Packaging: Reel Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 30dB Family Name: MAADSS0009 Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): MAADSS0009; Introduction Date: May 18, 2009 ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211507-MAADSS0009TR-3000
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 2GHz
Attenuation Value: 30dB
Family Name: MAADSS0009
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): MAADSS0009;
Introduction Date: May 18, 2009
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Attenuator - Digitally Controlled - MAADSS0009TR-3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAADSS0009TR-3000
Attenuator - Digitally Controlled MAADSS0009TR-3000
MACOM's MAADSS0009 is a 4-bit, 2-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAADSS0009 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio and cellular equipment, wireless LANs, GPS equipment and other Gain/Level Control circuits. The MAADSS0009 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

MACOM's MAADSS0009 is a 4-bit, 2-dB step GaAs MMIC digital attenuator in a lead-free SOIC 16-lead surface mount plastic package. The MAADSS0009 is ideally suited for use where high accuracy, fast switching, very low power consumption and low intermodulation products are required. Typical applications include radio and cellular equipment, wireless LANs, GPS equipment and other Gain/Level Control circuits. The MAADSS0009 is fabricated with a monolithic GaAs MMIC using a mature 1-micron process. The process features full chip passivation for increased performance and reliability.

Supplier's Site Datasheet
Attenuators - MAADSS0009TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1253-2-ND 852-MAADSS0009TR-3000 1211507-MAADSS0009TR-3000 MAADSS0009TR-3000 MAADSS0009TR-3000
Product Name Attenuators 50OHM Attenuator Attenuators - MAADSS0009TR-3000 Attenuator - Digitally Controlled Attenuators
Attenuation 30 dB 30 dB
Package Type "16-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC 16-SOIC (0.154\", 3.90mm Width)
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details