SV Microwave, Inc. Attenuators M3933/30-12N

Description
RF Attenuators 5.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-12N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-12N-ND
Attenuators M3933/30-12N-ND
RF Attenuators 5.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-12N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-12N
Attenuators M3933/30-12N
RF Attenuators 5.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 5.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-12N-ND M3933/30-12N
Product Name Attenuators Attenuators
Attenuation 5.5 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S20-2W263A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details