SV Microwave, Inc. Attenuators M3933/30-34N

Description
RF Attenuators 25dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 25dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-34N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-34N-ND
Attenuators M3933/30-34N-ND
RF Attenuators 25dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 25dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-34N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-34N
Attenuators M3933/30-34N
RF Attenuators 25dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 25dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-34N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-34N
RF and Wireless - Attenuators M3933/30-34N
RF ATTENUATOR 25DB 50OHM SMA

RF ATTENUATOR 25DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-34N-ND M3933/30-34N M3933/30-34N
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 25 dB 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Chip Equalizers: DC-40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 40 GHz
View Details
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
7 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-7+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 6 to 8.1 dB
View Details
2 suppliers
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details