MACOM Attenuators MAATCC0007

Description
"RF Attenuators 31dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 31dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1066-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1066-ND
Attenuators 1465-1066-ND
"RF Attenuators 31dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

"RF Attenuators 31dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
50OHM Attenuator - 852-MAATCC0007 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAATCC0007
50OHM Attenuator 852-MAATCC0007
RF ATTENUATOR 31DB 50OHM 16SOIC Product overview: MAATCC0007 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0007 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31DB 50OHM 16SOIC Product overview: MAATCC0007 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAATCC0007 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0007
Attenuator - Digitally Controlled MAATCC0007
MACOM's MAATCC0007 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAATCC0007 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAATCC0007 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAATCC0007 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
Attenuators - MAATCC0007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0007
Attenuators MAATCC0007
RF Attenuators 31dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

RF Attenuators 31dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1066-ND 852-MAATCC0007 MAATCC0007 MAATCC0007
Product Name Attenuators 50OHM Attenuator Attenuator - Digitally Controlled Attenuators
Attenuation 31 dB 31 dB
Package Type "16-SOIC (0.295"", 7.50mm Width)" Bulk SOW-16 16-SOIC (0.295\", 7.50mm Width)
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - Small Signal -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Manually Variable Attenuators - NSA18B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details