MACOM Attenuators MAAD-007083-0001TR

Description
TAPE AND REEL, DIGITAL ATTENUATO
Request a Quote Datasheet
Description
TAPE AND REEL, DIGITAL ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-007083-0001TR-ND - DigiKey
Thief River Falls, MN, United States
TAPE AND REEL, DIGITAL ATTENUATO

TAPE AND REEL, DIGITAL ATTENUATO

Buy Now Datasheet
Attenuator - Digitally Controlled - MAAD-007083-0001TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007083-0001TR
Attenuator - Digitally Controlled MAAD-007083-0001TR
MACOM's MAAD-007083-000100 is a GaAs FET 5-bit digital attenuator with an integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a 32 lead FQFP-N surface mount package. Due to superior grounding techniques this digital attenuator offers superior performance to 6 GHz. The MAAD-007083-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAAD-007083-000100 is a GaAs FET 5-bit digital attenuator with an integral TTL driver. Step size is 1.0 dB providing 31 dB total attenuation range. This device is in a 32 lead FQFP-N surface mount package. Due to superior grounding techniques this digital attenuator offers superior performance to 6 GHz. The MAAD-007083-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
TAPE AND REEL, DIGITAL ATTENUATO Product overview: MAAD-007083-0001TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-0001 TR can be used for catalog matching and distributor lookup.

TAPE AND REEL, DIGITAL ATTENUATO Product overview: MAAD-007083-0001TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007083-0001TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAD-007083-0001TR
RF and Wireless - Attenuators MAAD-007083-0001TR
TAPE AND REEL, DIGITAL ATTENUATO

TAPE AND REEL, DIGITAL ATTENUATO

Supplier's Site
Attenuators - MAAD-007083-0001TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB ~ 31dB 0 Hz ~ 6 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 31dB 0 Hz ~ 6 GHz 50 Ohms 32-PowerVFQFN

Buy Now

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAD-007083-0001TR-ND MAAD-007083-0001TR 852-MAAD-007083-0001TR MAAD-007083-0001TR MAAD-007083-0001TR
Product Name Attenuators Attenuator - Digitally Controlled Attenuator RF and Wireless - Attenuators Attenuators
Attenuation 1 to 31 dB 1 to 31 dB 1 to 31 dB
Package Type 32-PowerVFQFN CSP-1 Tape & Reel (TR) 32-PowerVFQFN
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details