Pasternack Attenuators PE7026-3

Description
3 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7026-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7026-3-ND
Attenuators 6099-PE7026-3-ND
3 dB Fixed Attenuator, BNC Male

3 dB Fixed Attenuator, BNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7026-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-RFSA2033TR7TR-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers