Pasternack Attenuators PE7016-2

Description
2 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7016-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7016-2-ND
Attenuators 6099-PE7016-2-ND
2 dB Fixed Attenuator, SMA Male

2 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7016-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
50000MHz Attenuator - 852-TGL4203 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Chip
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details