MACOM Attenuator - Digitally Controlled MAAD-007084-000100

Description
MACOM's MAAD-007084-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAAD-007084-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.
Request a Quote Datasheet
Description
MACOM's MAAD-007084-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAAD-007084-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-007084-000100 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-007084-000100
Attenuator - Digitally Controlled MAAD-007084-000100
MACOM's MAAD-007084-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAAD-007084-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

MACOM's MAAD-007084-000100 is a GaAs FET 5-bit digital attenuator with integral TTL driver. Step size is 0.5 dB providing a 15.5 dB total attenuation range. This device is in a SOW-16 plastic surface mount package. The MAAD-007084-000100 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required.

Supplier's Site Datasheet
DIGITAL ATTENUATOR,15.5 DB,5-BIT Product overview: MAAD-007084-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007084-0001 00 can be used for catalog matching and distributor lookup.

DIGITAL ATTENUATOR,15.5 DB,5-BIT Product overview: MAAD-007084-000100 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-007084-000100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAAD-007084-000100-ND - DigiKey
Thief River Falls, MN, United States
"RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

"RF Attenuators 0.5dB ~ 15.5dB 0Hz ~ 2GHz 50 Ohms 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Attenuators - MAAD-007084-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-007084-000100 852-MAAD-007084-000100 1465-MAAD-007084-000100-ND MAAD-007084-000100
Product Name Attenuator - Digitally Controlled Attenuator Attenuators Attenuators
Number of Bits 5
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Insertion Loss 2.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 2312-QPC6713TR7CT-ND - DigiKey
Specs
Attenuation 31.75 dB
Package Type 16-VFQFN Exposed Pad
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-VAT-15A+-ND - DigiKey
Specs
Attenuation 15 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
15dB DC-40GHz MMIC Attenuator - ATN15-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details