SV Microwave, Inc. Attenuators M3933/25-28N

Description
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-28N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-28N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-28N
Attenuators M3933/25-28N
RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 2dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-28N-ND M3933/25-28N
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ATN07-0067CH, Passive GaAs MMIC Attenuator Family - ATN07-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details