MACOM Attenuators MAAVSS0007TR

Description
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAVSS0007TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
MAAVSS0007TR-ND
Attenuators MAAVSS0007TR-ND
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0007TR
50OHM Attenuator 852-MAAVSS0007TR
RF ATTENUATOR 50OHM 8SOIC Product overview: MAAVSS0007TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM 8SOIC Product overview: MAAVSS0007TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0007TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0007TR
Attenuators MAAVSS0007TR
RF Attenuators 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number MAAVSS0007TR-ND 852-MAAVSS0007TR MAAVSS0007TR
Product Name Attenuators 50OHM Attenuator Attenuators
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-KM3-2W44+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 2.92mm In-Line Module
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details