MACOM Attenuators MAAD-011049-TR0500

Description
ATTENUATOR, DC-55 GHZ, 4 BITS, 3
Request a Quote Datasheet
Description
ATTENUATOR, DC-55 GHZ, 4 BITS, 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011049-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, DC-55 GHZ, 4 BITS, 3

ATTENUATOR, DC-55 GHZ, 4 BITS, 3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1465-MAAD-011049-TR0500TR-ND
Product Name Attenuators
Attenuation 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC3614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details