MACOM Attenuators MAAD-011057-TR1000

Description
ATTENUATOR, 1-BIT, 10 DB, DC-30
Request a Quote Datasheet
Description
ATTENUATOR, 1-BIT, 10 DB, DC-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011057-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 1-BIT, 10 DB, DC-30

ATTENUATOR, 1-BIT, 10 DB, DC-30

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1465-MAAD-011057-TR1000TR-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details