SV Microwave, Inc. Attenuators M3933/25-15N

Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-15N-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/25-15N - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/25-15N
RF and Wireless - Attenuators M3933/25-15N
RF ATTENUATOR 15DB 50OHM SMA

RF ATTENUATOR 15DB 50OHM SMA

Supplier's Site
Attenuators - M3933/25-15N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-15N
Attenuators M3933/25-15N
RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 15dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number SVM3933/25-15N-ND M3933/25-15N M3933/25-15N
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect, a Molex company
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 3157-QAT-2+CT-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
RF Attenuators - 2221986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details