SV Microwave, Inc. Attenuators M3933/30-16N

Description
RF Attenuators 7.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Description
RF Attenuators 7.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3933/30-16N attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms. It operates over a frequency range from DC to 32.0 GHz, making it suitable for a variety of high-frequency applications. The device features a maximum voltage standing wave ratio (VSWR) of 1.25:1 up to 18 GHz, increasing to 1.35:1 at 32 GHz, which indicates good performance in maintaining signal integrity. Constructed from durable materials, the body and coupling nut are made of stainless steel, while the contacts are beryllium copper with a gold plating for enhanced conductivity. The resistor element utilizes an aluminum nitride substrate with tantalum nitride resistors, ensuring reliable performance under varying conditions. The attenuator can handle an average power of 2 watts, which is derated linearly from 25°C to 0.5 watts at 125°C, and can withstand peak power levels of up to 500 watts for short durations. The operating temperature range is from -55°C to +125°C, allowing for use in diverse environmental conditions. This attenuator is suitable for applications requiring precise signal attenuation and is a viable option for engineers looking for reliable performance in RF systems.

Datasheet Summary
Powered by GS/AI

The M3933/30-16N attenuator from Quarktwin Technology Ltd. is designed for RF applications with an impedance of 50 ohms. It operates over a frequency range from DC to 32.0 GHz, making it suitable for a variety of high-frequency applications. The device features a maximum voltage standing wave ratio (VSWR) of 1.25:1 up to 18 GHz, increasing to 1.35:1 at 32 GHz, which indicates good performance in maintaining signal integrity. Constructed from durable materials, the body and coupling nut are made of stainless steel, while the contacts are beryllium copper with a gold plating for enhanced conductivity. The resistor element utilizes an aluminum nitride substrate with tantalum nitride resistors, ensuring reliable performance under varying conditions. The attenuator can handle an average power of 2 watts, which is derated linearly from 25°C to 0.5 watts at 125°C, and can withstand peak power levels of up to 500 watts for short durations. The operating temperature range is from -55°C to +125°C, allowing for use in diverse environmental conditions. This attenuator is suitable for applications requiring precise signal attenuation and is a viable option for engineers looking for reliable performance in RF systems.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-16N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-16N-ND
Attenuators M3933/30-16N-ND
RF Attenuators 7.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7.5dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-16N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-16N
Attenuators M3933/30-16N
RF Attenuators 7.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7.5dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-16N-ND M3933/30-16N
Product Name Attenuators Attenuators
Attenuation 7.5 dB 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA26K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details