Pasternack Attenuators PE7000-20

Description
20 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, BNC Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7000-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, BNC Male

20 dB Fixed Attenuator, BNC Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7000-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o201006S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details