MACOM 50OHM Attenuator MAAVSS0005

Description
RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0005
50OHM Attenuator 852-MAAVSS0005
RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 12DB 50OHM TO253-4 Product overview: MAAVSS0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0005-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
MAAVSS0005-ND
Attenuators MAAVSS0005-ND
RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA

RF Attenuators 12dB 0Hz ~ 2GHz 50 Ohms TO-253-4, TO-253AA

Buy Now Datasheet
Attenuators - MAAVSS0005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0005
Attenuators MAAVSS0005
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms TO-253-4, TO-253AA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAAVSS0005 MAAVSS0005-ND MAAVSS0005
Product Name 50OHM Attenuator Attenuators Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 4dB Attenuator - ATN04-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 30W - UIYCA30AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details