pSemi Attenuators PE43713B-Z

Description
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1046-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1140-2-ND
Attenuators 1046-1140-2-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1140-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1140-6-ND
Attenuators 1046-1140-6-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1140-1-ND
Attenuators 1046-1140-1-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 6GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - PE43713B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43713B-Z
Attenuators PE43713B-Z
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 6 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 1046-1140-2-ND PE43713B-Z
Product Name Attenuators Attenuators
Attenuation 0.0 to 31.75 dB 0.0 to 31.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details