Pasternack Attenuators PE7034-6

Description
0 to 1 dB Rotary Step Attenuator
Request a Quote Datasheet
Description
0 to 1 dB Rotary Step Attenuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7034-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7034-6-ND
Attenuators 6099-PE7034-6-ND
0 to 1 dB Rotary Step Attenuator

0 to 1 dB Rotary Step Attenuator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7034-6-ND
Product Name Attenuators
Attenuation 0.0 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-TGL4201-06-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 6-SMD, No Lead
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details