MACOM Attenuators MAAD-011036-TR0500

Description
MMIC ATTENUATOR
Request a Quote Datasheet
Description
MMIC ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011036-TR0500DKR-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
Attenuators - 1465-MAAD-011036-TR0500TR-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
Attenuators - 1465-MAAD-011036-TR0500CT-ND - DigiKey
Thief River Falls, MN, United States
MMIC ATTENUATOR

MMIC ATTENUATOR

Buy Now Datasheet
MMIC ATTENUATOR Product overview: MAAD-011036-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011036-TR05 00 can be used for catalog matching and distributor lookup.

MMIC ATTENUATOR Product overview: MAAD-011036-TR0500 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-011036-TR0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAD-011036-TR0500
RF and Wireless - Attenuators MAAD-011036-TR0500
MMIC ATTENUATOR

MMIC ATTENUATOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAAD-011036-TR0500DKR-ND 852-MAAD-011036-TR0500 MAAD-011036-TR0500
Product Name Attenuators Attenuator RF and Wireless - Attenuators
Attenuation 0.5000 to 31.5 dB 0.5000 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342A-D08511-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details