DigiKey Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
.05-18GHZ VOLTAGE VARIABLE ATTEN
30 DB PROG ATT, 1 MHZ - 8 GHZ
31.5 DB PROG ATT, 100 MHZ-50 GHZ
44 DB SMT VVA, 20-3000 MHZ, 50
5-6000MHZ 4-BIT, 15DB RANGE DSA
5-6000MHZ 6-BIT, 31.5DB RANGE DS
5-6000MHZ 7-BIT, 31.75DB RANGE D
50-6000MHZ 5-BIT, 31DB RANGE DSA
50-6000MHZ TEMP COMPENSATING VVA
50-6000MHZ VOLTAGE VARIABLE ATTE
60 DB PROGR ATT, 1 MHZ - 8 GHZ
63 DB PROG ATT, 100 MHZ-18 GHZ
63 DB PROG ATT, 100 MHZ-43.5 GHZ
90 DB PROG ATT, 1 MHZ - 8 GHZ
95 DB PROG. ATT, 1 MHZ-8 GHZ
95 DB PROGAM. ATT, 1 MHZ - 8 GHZ
CATV VOLTAGE CONTROLLED ATTENUAT
FXD ATTN JACK-JACK 7/16 DIN 1.3
FXD ATTN JACK-JACK 7/16 DIN 1.45
FXD ATTN JACK-JACK 7/16 DIN 1.4
FXD ATTN JACK-JACK SMA 1.45
FXD ATTN JACK-JACK SMA 1.4
FXD ATTN JACK-JACK SMA 1.6
FXD ATTN JACK-JACK TNC 1.4
FXD ATTN JACK-JACK TNC 1.6
FXD ATTN JACK-JACK TYPE N 1.25
FXD ATTN JACK-JACK TYPE N 1.3
FXD ATTN JACK-JACK TYPE N 1.4
FXD ATTN JACK-JACK TYPE N 1.6
FXD ATTN JACK-PLUG 7/16 DIN 1.45
FXD ATTN JACK-PLUG 7/16 DIN 1.4
FXD ATTN JACK-PLUG SMA 1.4
FXD ATTN JACK-PLUG SMA 1.6
FXD ATTN JACK-PLUG TNC 1.4
FXD ATTN JACK-PLUG TNC 1.6
FXD ATTN JACK-PLUG TYPE N 1.3
FXD ATTN JACK-PLUG TYPE N 1.4
FXD ATTN JACK-PLUG TYPE N 1.6
FXD ATTN PLUG-JACK 1.85MM SS 1.6
FXD ATTN PLUG-JACK 2.4MM SS 1.75
FXD ATTN PLUG-JACK 2.92MM 1.45
FXD ATTN PLUG-JACK 2.92MM 1.4
FXD ATTN PLUG-JACK 2.92MM 1.5
FXD ATTN PLUG-JACK 2.92MM SS 1.4
FXD ATTN PLUG-JACK 2.92MM SS 1.5
FXD ATTN PLUG-JACK 2.92MM SS 1.6
FXD ATTN PLUG-JACK 7/16 DIN 1.25
FXD ATTN PLUG-JACK 7/16 DIN 1.35
FXD ATTN PLUG-JACK 7/16 DIN 1.3
FXD ATTN PLUG-JACK 7/16 DIN 1.45
FXD ATTN PLUG-JACK 7/16 DIN 1.4
FXD ATTN PLUG-JACK BNC 1.25
FXD ATTN PLUG-JACK BNC 1.2
FXD ATTN PLUG-JACK BNC 1.3
FXD ATTN PLUG-JACK BNC
FXD ATTN PLUG-JACK MCX 1.2
FXD ATTN PLUG-JACK MMCX 1.2
FXD ATTN PLUG-JACK SMA 1.15
FXD ATTN PLUG-JACK SMA 1.25
FXD ATTN PLUG-JACK SMA 1.2
FXD ATTN PLUG-JACK SMA 1.35
FXD ATTN PLUG-JACK SMA 1.3
FXD ATTN PLUG-JACK SMA 1.45
FXD ATTN PLUG-JACK SMA 1.4
FXD ATTN PLUG-JACK SMA 1.6
FXD ATTN PLUG-JACK SMA SS 1.35
FXD ATTN PLUG-JACK SMA SS 1.3
FXD ATTN PLUG-JACK SMA SS 1.4
FXD ATTN PLUG-JACK SMB 1.25
FXD ATTN PLUG-JACK SMP SS 1.4
FXD ATTN PLUG-JACK SSMA SS 1.6
FXD ATTN PLUG-JACK TNC 1.25
FXD ATTN PLUG-JACK TNC 1.45
FXD ATTN PLUG-JACK TNC 1.4
FXD ATTN PLUG-JACK TNC 1.6
FXD ATTN PLUG-JACK TNC SS 1.35
FXD ATTN PLUG-JACK TYPE F 1.3
FXD ATTN PLUG-JACK TYPE N 1.15
FXD ATTN PLUG-JACK TYPE N 1.25
FXD ATTN PLUG-JACK TYPE N 1.28
FXD ATTN PLUG-JACK TYPE N 1.2
FXD ATTN PLUG-JACK TYPE N 1.35
FXD ATTN PLUG-JACK TYPE N 1.3
FXD ATTN PLUG-JACK TYPE N 1.45
FXD ATTN PLUG-JACK TYPE N 1.4
FXD ATTN PLUG-JACK TYPE N 1.55
FXD ATTN PLUG-JACK TYPE N 1.5
FXD ATTN PLUG-JACK TYPE N 1.6
FXD ATTN PLUG-JACK TYPE N SS 1.3
FXD ATTN PLUG-JACK TYPE N SS 1.4
FXD ATTN PLUG-PLUG 7/16 DIN 1.4
FXD ATTN PLUG-PLUG SMA 1.4
FXD ATTN PLUG-PLUG TNC 1.4
FXD ATTN PLUG-PLUG TYPE N 1.4
IC VOLTAGE CNTRLD ATTEN 16QFN
MODULE
RF Attenuators 0Hz ~ 18GHz 50 Ohms SMA In-Line Module
RF Attenuators 100MHz ~ 40GHz 50 Ohms SMA In-Line Module
RF Attenuators 10dB 0Hz ~ 20GHz 50 Ohms 2W 4-SMD, No Lead
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W N-Type In-Line Module
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W QMA In-Line Module
RF Attenuators 10MHz ~ 6GHz 50 Ohms 10W TNC In-Line Module
RF Attenuators 3GHz ~ 5GHz 50 Ohms 25W TNC In-Line Module
STEP ATTN JACK BNC 1 GHZ 1 W
STEP ATTN JACK SMA 2.7 GHZ 2 W
STEP ATTN JACK SMA 3 GHZ 2 W
STEP ATTN JACK SMA 4 GHZ 2 W
STEP ATTN JACK SMA 6 GHZ 2 W
STEP ATTN JACK TYPE N 2.7 GHZ 2
STEP ATTN JACK TYPE N 3 GHZ 2 W
VAR ATTN SMA JACK-SMA JACK 0-2 G
VAR ATTN SMA JACK-SMA JACK 0-4 G
VAR ATTN SMA JACK-SMA JACK 12.4-
VAR ATTN SMA JACK-SMA JACK 2-4 G
VAR ATTN SMA JACK-SMA JACK 4-8 G
VAR ATTN SMA JACK-SMA JACK 8-12.
VAR ATTN TYPE N JACK-N JACK 0.85

<< Prev Next >>