pSemi Attenuators - PE43704B-Z PE43704B-Z

Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808709-PE43704B-Z Packaging: Reel Impedance: 50 Ohms Frequency Range: 9kHz ~ 8GHz Attenuation Value: 0dB ~ 31.75dB Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808709-PE43704B-Z Packaging: Reel Impedance: 50 Ohms Frequency Range: 9kHz ~ 8GHz Attenuation Value: 0dB ~ 31.75dB Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43704B-Z - 808709-PE43704B-Z - Win Source Electronics
Laguna Hills, CA, United States
Attenuators - PE43704B-Z
808709-PE43704B-Z
Attenuators - PE43704B-Z 808709-PE43704B-Z
Manufacturer: Peregrine Semiconductor Win Source Part Number: 808709-PE43704B-Z Packaging: Reel Impedance: 50 Ohms Frequency Range: 9kHz ~ 8GHz Attenuation Value: 0dB ~ 31.75dB Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 808709-PE43704B-Z
Packaging: Reel
Impedance: 50 Ohms
Frequency Range: 9kHz ~ 8GHz
Attenuation Value: 0dB ~ 31.75dB
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Attenuator - 852-PE43704B-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-PE43704B-Z
Attenuator 852-PE43704B-Z
RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43704B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43704B-Z can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.75DB 32VFQFN Product overview: PE43704B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43704B-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1046-1106-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1106-2-ND
Attenuators 1046-1106-2-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1106-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1106-6-ND
Attenuators 1046-1106-6-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1106-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1106-1-ND
Attenuators 1046-1106-1-ND
RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9kHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - PE43704B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43704B-Z
Attenuators PE43704B-Z
RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 9 kHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Rf Attenuator 31.75DB 32VFQFN - 637-PE43704B-Z - Utmel Electronic Limited
Hong Kong, China
Rf Attenuator 31.75DB 32VFQFN
637-PE43704B-Z
Rf Attenuator 31.75DB 32VFQFN 637-PE43704B-Z
Rf Attenuator 31.75DB 32VFQFN

Rf Attenuator 31.75DB 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 808709-PE43704B-Z 852-PE43704B-Z 1046-1106-2-ND PE43704B-Z 637-PE43704B-Z
Product Name Attenuators - PE43704B-Z Attenuator Attenuators Attenuators Rf Attenuator 31.75DB 32VFQFN
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
DC - 4 GHz Serial Controlled, High Linearity Digital Step Attenuator, 6 Bit, 0.5 dB Steps, Packaged - TQP4M9072 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0 to 4 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details