SV Microwave, Inc. Attenuators M3933/25-72S

Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-72S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-72S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-72S
Attenuators M3933/25-72S
RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 7dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-72S-ND M3933/25-72S
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details