MACOM Attenuator - Digitally Controlled MAAD-000523-TR1000

Description
The MAAD-000523 is a 6-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include Cellular Basestation RX/TX Line-up, Femtocells, and other gain / level control circuits. This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word.
Request a Quote Datasheet
Description
The MAAD-000523 is a 6-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include Cellular Basestation RX/TX Line-up, Femtocells, and other gain / level control circuits. This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-000523-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-000523-TR1000
Attenuator - Digitally Controlled MAAD-000523-TR1000
The MAAD-000523 is a 6-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include Cellular Basestation RX/TX Line-up, Femtocells, and other gain / level control circuits. This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word.

The MAAD-000523 is a 6-bit, 0.5-dB step GaAs MMIC digital attenuator in a lead-free 4 mm 24 lead PQFN surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. Typical applications include Cellular Basestation RX/TX Line-up, Femtocells, and other gain / level control circuits.

This attenuator is controlled with either a SPI compatible serial interface or a 6 bit parallel word.

Supplier's Site Datasheet
Attenuators - 1465-MAAD-000523-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,SERIES PARALLEL 6BT,4

ATTENUATOR,SERIES PARALLEL 6BT,4

Buy Now Datasheet
ATTENUATOR,SERIES PARALLEL 6BT,4 Product overview: MAAD-000523-TR1000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-000523-TR10 00 can be used for catalog matching and distributor lookup.

ATTENUATOR,SERIES PARALLEL 6BT,4 Product overview: MAAD-000523-TR1000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-000523-TR1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAD-000523-TR1000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 31.5dB 700 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0.5dB ~ 31.5dB 700 MHz ~ 6 GHz 50 Ohms 24-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-000523-TR1000 1465-MAAD-000523-TR1000TR-ND 852-MAAD-000523-TR1000 MAAD-000523-TR1000
Product Name Attenuator - Digitally Controlled Attenuators Attenuator Attenuators
Number of Bits 6
Frequency 0.7000 to 6 GHz 0.7000 to 6 GHz 0.7000 to 6 GHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7122930P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
Connectors BNC; BNC
View Details