SV Microwave, Inc. Attenuators M3933/25-75S

Description
RF Attenuators 8.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 8.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-75S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 8.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8.5dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-75S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-75S
Attenuators M3933/25-75S
RF Attenuators 8.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 8.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-75S-ND M3933/25-75S
Product Name Attenuators Attenuators
Attenuation 8.5 dB 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 6GHz SMA - UIYCA2AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o205006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
0.01 - 48 GHz, SOI 6-Bit Digital Attenuator - QPC0045 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0100 to 48 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details