MACOM Attenuator - Digitally Controlled MAAD-009170-0001TR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-009170-0001TR - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-009170-0001TR
Attenuator - Digitally Controlled MAAD-009170-0001TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
TAPE AND REEL FOR MAAD-009170-00 Product overview: MAAD-009170-0001TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009170-0001 TR can be used for catalog matching and distributor lookup.

TAPE AND REEL FOR MAAD-009170-00 Product overview: MAAD-009170-0001TR from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-009170-0001TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1465-MAAD-009170-0001TR-ND - DigiKey
Thief River Falls, MN, United States
TAPE AND REEL FOR MAAD-009170-00

TAPE AND REEL FOR MAAD-009170-00

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
MAAD-009170-0001TR
RF and Wireless - Attenuators MAAD-009170-0001TR
TAPE AND REEL FOR MAAD-009170-00

TAPE AND REEL FOR MAAD-009170-00

Supplier's Site
Attenuators - MAAD-009170-0001TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Buy Now

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-009170-0001TR 852-MAAD-009170-0001TR 1465-MAAD-009170-0001TR-ND MAAD-009170-0001TR MAAD-009170-0001TR
Product Name Attenuator - Digitally Controlled Attenuator Attenuators RF and Wireless - Attenuators Attenuators
Number of Bits 5
Frequency 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz 0.0 to 4 GHz
Insertion Loss 5.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12948-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details