SV Microwave, Inc. Attenuators M3933/30-23N

Description
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-23N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-23N-ND
Attenuators M3933/30-23N-ND
RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-23N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-23N
Attenuators M3933/30-23N
RF Attenuators 11dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 11dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-23N-ND M3933/30-23N
Product Name Attenuators Attenuators
Attenuation 11 dB 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o201006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-YAT-2A+DKR-ND - DigiKey
Specs
Attenuation 2 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
Attenuators - 2312-TGL2767-SMTR7TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 14-PowerFQFN
View Details