MACOM Attenuators MAAD-011053-TR1000

Description
ATTENUATOR, 1-BIT, 2 DB, DC-30 G
Request a Quote Datasheet
Description
ATTENUATOR, 1-BIT, 2 DB, DC-30 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011053-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 1-BIT, 2 DB, DC-30 G

ATTENUATOR, 1-BIT, 2 DB, DC-30 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1465-MAAD-011053-TR1000TR-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W 18GHz - UIYCA5AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-TGL4201-02-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Die
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details