MACOM 50OHM Attenuator MAATCC0006

Description
RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAATCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAATCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50OHM Attenuator
852-MAATCC0006
50OHM Attenuator 852-MAATCC0006
RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAATCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 30DB 50OHM 16SOIC Product overview: MAATCC0006 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Attenuators - MAATCC0006
1211566-MAATCC0006
Attenuators - MAATCC0006 1211566-MAATCC0006
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211566-MAATCC0006 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 3GHz Attenuation Value: 30dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211566-MAATCC0006
Packaging: Bulk
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 3GHz
Attenuation Value: 30dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Attenuators - 1465-1065-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1065-ND
Attenuators 1465-1065-ND
"RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Attenuator - Digitally Controlled - MAATCC0006 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAATCC0006
Attenuator - Digitally Controlled MAATCC0006
MACOM's MAATCC0006 is a GaAs FET 4-bit digital attenuator with a 2.0 dB minimum step size and a 30 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0006 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

MACOM's MAATCC0006 is a GaAs FET 4-bit digital attenuator with a 2.0 dB minimum step size and a 30 dB total attenuation range. This device is in a SOIC-16 plastic surface mount package. The MAATCC0006 is ideally suited for use where accuracy, fast speed, very low power consumption and low costs are required. Typical applications include dynamic range setting in precision receiver circuits and other gain/leveling control circuits.

Supplier's Site Datasheet
Attenuators - MAATCC0006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0006
Attenuators MAATCC0006
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-MAATCC0006 1211566-MAATCC0006 1465-1065-ND MAATCC0006 MAATCC0006
Product Name 50OHM Attenuator Attenuators - MAATCC0006 Attenuators Attenuator - Digitally Controlled Attenuators
Frequency 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz 0.0 to 3 GHz
Package Type Bulk "16-SOIC (0.154"", 3.90mm Width)" SO-16 16-SOIC (0.154\", 3.90mm Width)
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o202505S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details