MACOM Attenuators MAATSS0021TR-3000

Description
ATTENUATOR,SMT,SOIC1 6LD,ROHS
Request a Quote Datasheet
Description
ATTENUATOR,SMT,SOIC1 6LD,ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAATSS0021TR-3000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR,SMT,SOIC1 6LD,ROHS

ATTENUATOR,SMT,SOIC16LD,ROHS

Buy Now Datasheet
ATTENUATOR,SMT,SOIC1 6LD,ROHS Product overview: MAATSS0021TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0021TR-300 0 can be used for catalog matching and distributor lookup.

ATTENUATOR,SMT,SOIC16LD,ROHS Product overview: MAATSS0021TR-3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATSS0021TR-3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATSS0021TR-3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

RF Attenuators 0.5dB ~ 15.5dB 0 Hz ~ 2 GHz 50 Ohms 16-SOIC (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-MAATSS0021TR-3000TR-ND 852-MAATSS0021TR-3000 MAATSS0021TR-3000
Product Name Attenuators Attenuator Attenuators
Attenuation 0.5000 to 15.5 dB 0.5000 to 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Jitter Attenuators - SI5342D-D12948-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details