MACOM Attenuators MAAVSS0007

Description
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAVSS0007-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
MAAVSS0007-ND
Attenuators MAAVSS0007-ND
"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

"RF Attenuators 500MHz ~ 3GHz 50 Ohms 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
50OHM Attenuator
852-MAAVSS0007
50OHM Attenuator 852-MAAVSS0007
RF ATTENUATOR 50OHM 8SOIC Product overview: MAAVSS0007 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 50OHM 8SOIC Product overview: MAAVSS0007 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAVSS0007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAVSS0007 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAAVSS0007
Attenuators MAAVSS0007
RF Attenuators 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

RF Attenuators 500 MHz ~ 3 GHz 50 Ohms 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number MAAVSS0007-ND 852-MAAVSS0007 MAAVSS0007
Product Name Attenuators 50OHM Attenuator Attenuators
Package Type "8-SOIC (0.154"", 3.90mm Width)" Bulk 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details
Digitally Controlled Attenuators - NDA-0-18000-11-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0 GHz
View Details