SV Microwave, Inc. Attenuators M3933/25-64S

Description
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SVM3933/25-64S-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 18GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/25-64S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/25-64S
Attenuators M3933/25-64S
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SVM3933/25-64S-ND M3933/25-64S
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
90 dB Programmable Attenuator, 10 MHz - 13 GHz - RUDAT-13G-90 - Mini-Circuits
Specs
Insertion Loss 7 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA6705 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details