MACOM RF/IF and RFID - Attenuators MAATCC0009

Description
Manufacturer: MACOM Technology Solutions Win Source Part Number: 1320986-MAATCC0009 Category: RF/IF and RFID>Attenuators Packaging: Bulk Standard Package: 100 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 4 GHz Attenuation Value: 31.5dB Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1465-1692 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: MACOM Technology Solutions Win Source Part Number: 1320986-MAATCC0009 Category: RF/IF and RFID>Attenuators Packaging: Bulk Standard Package: 100 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 4 GHz Attenuation Value: 31.5dB Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1465-1692 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Attenuators - 1320986-MAATCC0009 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1320986-MAATCC0009
RF/IF and RFID - Attenuators 1320986-MAATCC0009
Manufacturer: MACOM Technology Solutions Win Source Part Number: 1320986-MAATCC0009 Category: RF/IF and RFID>Attenuators Packaging: Bulk Standard Package: 100 Impedance: 50 Ohms Frequency Range: 0 Hz ~ 4 GHz Attenuation Value: 31.5dB Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1465-1692 RoHS Status: ROHS3 Compliant

Manufacturer: MACOM Technology Solutions
Win Source Part Number: 1320986-MAATCC0009
Category: RF/IF and RFID>Attenuators
Packaging: Bulk
Standard Package: 100
Impedance: 50 Ohms
Frequency Range: 0 Hz ~ 4 GHz
Attenuation Value: 31.5dB
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 1465-1692
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Attenuators - 1465-1692-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1692-ND
Attenuators 1465-1692-ND
RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 31.5dB 0Hz ~ 4GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
50OHM Attenuator - 852-MAATCC0009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAATCC0009
50OHM Attenuator 852-MAATCC0009
RF ATTENUATOR 31.5DB 50OHM 32QFN Product overview: MAATCC0009 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0009 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 50OHM 32QFN Product overview: MAATCC0009 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0009
Attenuators MAATCC0009
RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 4 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1320986-MAATCC0009 1465-1692-ND 852-MAATCC0009 MAATCC0009
Product Name RF/IF and RFID - Attenuators Attenuators 50OHM Attenuator Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

90 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-90 - Mini-Circuits
Specs
Insertion Loss 4.5 dB
Attenuation 0.0 to 90 dB
Package Type Connectorized
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details