SV Microwave, Inc. Attenuators M3933/30-29N

Description
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-29N-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-29N-ND
Attenuators M3933/30-29N-ND
RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-29N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-29N
Attenuators M3933/30-29N
RF Attenuators 16dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 16dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number M3933/30-29N-ND M3933/30-29N
Product Name Attenuators Attenuators
Attenuation 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

50OHM Attenuator - 852-YAT-2A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details