MACOM Attenuators MAAD-011055-TR1000

Description
ATTENUATOR, 1-BIT, 6 DB, DC-30 G
Request a Quote Datasheet
Description
ATTENUATOR, 1-BIT, 6 DB, DC-30 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011055-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 1-BIT, 6 DB, DC-30 G

ATTENUATOR, 1-BIT, 6 DB, DC-30 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1465-MAAD-011055-TR1000TR-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342C-D10536-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 1.03 GHz
Package Type QFN44
View Details
Attenuators - 2312-TGL4203-SMTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details