pSemi 6GHz QFN Attenuator PE43705B-Z

Description
7-Bit RF Attenuator, 6GHz, 31dB, QFN Product overview: PE43705B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43705B-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7-Bit RF Attenuator, 6GHz, 31dB, QFN Product overview: PE43705B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43705B-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6GHz QFN Attenuator - 852-PE43705B-Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHz QFN Attenuator
852-PE43705B-Z
6GHz QFN Attenuator 852-PE43705B-Z
7-Bit RF Attenuator, 6GHz, 31dB, QFN Product overview: PE43705B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43705B-Z can be used for catalog matching and distributor lookup.

7-Bit RF Attenuator, 6GHz, 31dB, QFN Product overview: PE43705B-Z from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz, QFN. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 6GHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-PE43705B-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - 1046-1092-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1092-6-ND
Attenuators 1046-1092-6-ND
RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1092-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1092-2-ND
Attenuators 1046-1092-2-ND
RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Attenuators - 1046-1092-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1092-1-ND
Attenuators 1046-1092-1-ND
RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 50MHz ~ 8GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - PE43705B-Z
888863-PE43705B-Z
Attenuators - PE43705B-Z 888863-PE43705B-Z
Manufacturer: pSemi Win Source Part Number: 888863-PE43705B-Z Series: UltraCMOS®, HaRP™ Features: RF Attenuators 0dB ~ 31.75dB 50 MHz ~ 8 GHz 50 Ohms - 32-VFQFN Exposed Pad Package: Reel - TR Package: 32-VFQFN Exposed Pad Family Name: PE43705 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: 1046-1092-6, PE43705A-Z, 1046-1092-1, 1046-1092-2

Manufacturer: pSemi
Win Source Part Number: 888863-PE43705B-Z
Series: UltraCMOS®, HaRP™
Features: RF Attenuators 0dB ~ 31.75dB 50 MHz ~ 8 GHz 50 Ohms - 32-VFQFN Exposed Pad
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Family Name: PE43705
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1046-1092-6, PE43705A-Z, 1046-1092-1, 1046-1092-2

Buy Now Datasheet
Attenuators - PE43705B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43705B-Z
Attenuators PE43705B-Z
RF Attenuators 0dB ~ 31.75dB 50 MHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

RF Attenuators 0dB ~ 31.75dB 50 MHz ~ 8 GHz 50 Ohms 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-PE43705B-Z 1046-1092-6-ND 888863-PE43705B-Z PE43705B-Z
Product Name 6GHz QFN Attenuator Attenuators Attenuators - PE43705B-Z Attenuators
Package Type QFN EP 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-GAT-20+DKR-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Attenuators - 2312-QPC6614TR13TR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 24-TFQFN Exposed Pad
View Details