MACOM Attenuators MAAD-011056-TR1000

Description
ATTENUATOR, 1-BIT, 8 DB, DC-30 G
Request a Quote Datasheet
Description
ATTENUATOR, 1-BIT, 8 DB, DC-30 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-MAAD-011056-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 1-BIT, 8 DB, DC-30 G

ATTENUATOR, 1-BIT, 8 DB, DC-30 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1465-MAAD-011056-TR1000TR-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details