Pasternack Attenuators PE7045-10

Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7045-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, SMA Male

10 dB Fixed Attenuator, SMA Male

Buy Now Datasheet
RF and Wireless - Attenuators - PE7045-10 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PE7045-10
RF and Wireless - Attenuators PE7045-10
10 dB Fixed Attenuator, SMA Male

10 dB Fixed Attenuator, SMA Male

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7045-10-ND PE7045-10
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-24-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
20 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-20+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 18.5 to 20.7 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details