SV Microwave, Inc. Attenuators M3933/30-27S

Description
RF Attenuators 14dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 14dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - M3933/30-27S-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
M3933/30-27S-ND
Attenuators M3933/30-27S-ND
RF Attenuators 14dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0Hz ~ 32GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
Attenuators - M3933/30-27S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
M3933/30-27S
Attenuators M3933/30-27S
RF Attenuators 14dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 14dB 0 Hz ~ 32 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - M3933/30-27S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
M3933/30-27S
RF and Wireless - Attenuators M3933/30-27S
RF ATTENUATOR 14DB 50OHM SMA

RF ATTENUATOR 14DB 50OHM SMA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number M3933/30-27S-ND M3933/30-27S M3933/30-27S
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 14 dB 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details