MACOM Attenuators MAATCC0005

Description
"RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1465-1064-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1465-1064-ND
Attenuators 1465-1064-ND
"RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"

"RF Attenuators 31.5dB 0Hz ~ 2GHz 50 Ohms 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Attenuators - MAATCC0005
1211565-MAATCC0005
Attenuators - MAATCC0005 1211565-MAATCC0005
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211565-MAATCC0005 Packaging: Bulk Impedance: 50 Ohms Frequency Range: 0Hz ~ 2GHz Attenuation Value: 31.5dB Categories: RF/IF and RFID Manufacturer Homepage: www.macom.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211565-MAATCC0005
Packaging: Bulk
Impedance: 50 Ohms
Frequency Range: 0Hz ~ 2GHz
Attenuation Value: 31.5dB
Categories: RF/IF and RFID
Manufacturer Homepage: www.macom.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
50OHM Attenuator - 852-MAATCC0005 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50OHM Attenuator
852-MAATCC0005
50OHM Attenuator 852-MAATCC0005
RF ATTENUATR 31.5DB 50OHM 24SOIC Product overview: MAATCC0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0005 can be used for catalog matching and distributor lookup.

RF ATTENUATR 31.5DB 50OHM 24SOIC Product overview: MAATCC0005 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 50OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAATCC0005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAATCC0005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
MAATCC0005
Attenuators MAATCC0005
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 50 Ohms 24-SOIC (0.295", 7.50mm Width)

RF Attenuators 31.5dB 0 Hz ~ 2 GHz 50 Ohms 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 1465-1064-ND 1211565-MAATCC0005 852-MAATCC0005 MAATCC0005
Product Name Attenuators Attenuators - MAATCC0005 50OHM Attenuator Attenuators
Attenuation 31.5 dB 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o205018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
Attenuators - 2312-QPC3614SRTR-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type 20-VFQFN Exposed Pad
View Details